Acer KA240HQ, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Acer KA240HQ. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9. Product colour: Black