Acer KG1 KG241QSbiip, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red
Acer KG1 KG241QSbiip. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black, Red