Acer logo

Acer KG1 KG241Q Sbiip LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72725
Info modified on:
14 Mar 2025, 19:44:13
Short summary description Acer KG1 KG241Q Sbiip LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Acer KG1 KG241Q Sbiip, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer KG1 KG241Q Sbiip LED display 59,9 cm (23.6") 1920 x 1080 pixels Full HD Black:

Acer KG1 KG241Q Sbiip. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.