Acer logo

Acer EI242QRP computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94672
Info modified on:
14 Mar 2025, 19:42:36
Short summary description Acer EI242QRP computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Acer EI242QRP, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description Acer EI242QRP computer monitor 59,9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:

Acer EI242QRP. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.