Acer B8 B248Y E, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Acer B8 B248Y E. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black