Acer logo

Acer B8 B248Y computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195415
Info modified on:
14 Mar 2025, 19:42:49
Short summary description Acer B8 B248Y computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Acer B8 B248Y, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Acer B8 B248Y computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

Acer B8 B248Y. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.