Acer logo

Acer CB242Y computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4932
Info modified on:
14 Mar 2025, 19:42:19
Short summary description Acer CB242Y computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

Acer CB242Y, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, 1 ms, Black, Silver

Long summary description Acer CB242Y computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black, Silver:

Acer CB242Y. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.