Acer logo

Acer DV985K Digital signage flat panel 2,49 m (98") LCD 500 cd/m² 4K Ultra HD Black 18/7

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41505
Info modified on:
14 Mar 2024, 19:49:51
Short summary description Acer DV985K Digital signage flat panel 2,49 m (98") LCD 500 cd/m² 4K Ultra HD Black 18/7:

Acer DV985K, Digital signage flat panel, 2,49 m (98"), LCD, 3840 x 2160 pixels, 18/7

Long summary description Acer DV985K Digital signage flat panel 2,49 m (98") LCD 500 cd/m² 4K Ultra HD Black 18/7:

Acer DV985K. Product design: Digital signage flat panel. Display diagonal: 2,49 m (98"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 18/7. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.