Acer logo

Acer Predator XB323QKNV computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133727
Info modified on:
14 Mar 2025, 19:44:39
Short summary description Acer Predator XB323QKNV computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

Acer Predator XB323QKNV, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, 1 ms, Black, Silver

Long summary description Acer Predator XB323QKNV computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black, Silver:

Acer Predator XB323QKNV. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.