Acer BX320HKymjdpphz, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 6 ms, Grey
Acer BX320HKymjdpphz. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product colour: Grey