Acer Predator XB271H, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black, Red
Acer Predator XB271H. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9. Built-in speaker(s). Built-in USB hub. Height adjustment. Product colour: Black, Red