Acer logo

Acer T2 T272HULbmidpcz computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD LCD Touchscreen Tabletop Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
239079
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Acer T2 T272HULbmidpcz computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD LCD Touchscreen Tabletop Black:

Acer T2 T272HULbmidpcz, 68,6 cm (27"), 2560 x 1440 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer T2 T272HULbmidpcz computer monitor 68,6 cm (27") 2560 x 1440 pixels Full HD LCD Touchscreen Tabletop Black:

Acer T2 T272HULbmidpcz. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.