Acer logo

Acer R271 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63010
Info modified on:
14 Mar 2025, 19:42:43
Short summary description Acer R271 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer R271, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Acer R271 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

Acer R271. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.