Acer logo

Acer 2GB DDR PC2100 ECC Registered memory module 266 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54331
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer 2GB DDR PC2100 ECC Registered memory module 266 MHz:

Acer 2GB DDR PC2100 ECC Registered, 2 GB, DDR, 266 MHz, 184-pin DIMM

Long summary description Acer 2GB DDR PC2100 ECC Registered memory module 266 MHz:

Acer 2GB DDR PC2100 ECC Registered. Internal memory: 2 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, ECC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.