Acer logo

Acer Z3801 Intel® Core™ i3 i3-2100 54,6 cm (21.5") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50866
Info modified on:
23 Jul 2024, 20:37:12
Short summary description Acer Z3801 Intel® Core™ i3 i3-2100 54,6 cm (21.5") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Silver:

Acer Z3801, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 6 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Z3801 Intel® Core™ i3 i3-2100 54,6 cm (21.5") 1920 x 1080 pixels 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Silver:

Acer Z3801. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3,1 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.