Acer Aspire AZ5700-U4002, 58.4 cm (23"), Full HD, 4 GB, 1000 GB, Windows 7 Home Premium, White
Acer Aspire AZ5700-U4002. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB. Discrete graphics adapter model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: White