Acer logo

Acer Aspire X3400-P196HQvb AMD Athlon II X2 160u 2 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24544
Info modified on:
07 Oct 2024, 16:37:02
Short summary description Acer Aspire X3400-P196HQvb AMD Athlon II X2 160u 2 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3400-P196HQvb, 1,8 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3400-P196HQvb AMD Athlon II X2 160u 2 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9200 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3400-P196HQvb. Processor frequency: 1,8 GHz, Processor family: AMD Athlon II X2, Processor model: 160u. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.