Acer logo

Acer Aspire X1430 AMD Dual-Core E-300 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246580
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer Aspire X1430 AMD Dual-Core E-300 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black:

Acer Aspire X1430, 1,3 GHz, AMD Dual-Core, 3 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire X1430 AMD Dual-Core E-300 3 GB DDR3-SDRAM 500 GB Windows 7 Home Premium SFF PC Black:

Acer Aspire X1430. Processor frequency: 1,3 GHz, Processor family: AMD Dual-Core, Processor model: E-300. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.