Acer Aspire 930, 2,8 GHz, Intel® Pentium®, 3 GB, 500 GB, DVD-RW, Red Flag Linux
Acer Aspire 930. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: G840. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 510. Operating system installed: Red Flag Linux. Chassis type: Mini Tower. Product type: PC. Product colour: Black