Acer Predator G7760, 3,5 GHz, Intel® Core™ i7, 16 GB, 2 TB, Blu-Ray DVD Combo, Windows 7 Home Premium
Acer Predator G7760. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2700K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 580. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black, Orange