Acer logo

Acer Predator G5910 Intel® Core™ i5 i5-2500K 8 GB DDR3-SDRAM 1,63 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73337
Info modified on:
30 Sept 2024, 16:11:06
Short summary description Acer Predator G5910 Intel® Core™ i5 i5-2500K 8 GB DDR3-SDRAM 1,63 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Tower PC Black:

Acer Predator G5910, 3,3 GHz, Intel® Core™ i5, 8 GB, 1,63 TB, Blu-Ray DVD Combo, Windows 7 Home Premium

Long summary description Acer Predator G5910 Intel® Core™ i5 i5-2500K 8 GB DDR3-SDRAM 1,63 TB NVIDIA® GeForce® GTX 560 Ti Windows 7 Home Premium Tower PC Black:

Acer Predator G5910. Processor frequency: 3,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2500K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1,63 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GTX 560 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.