Acer logo

Acer Aspire X3960 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34688
Info modified on:
23 Jul 2024, 20:36:43
Short summary description Acer Aspire X3960 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Home Premium Tower PC Black:

Acer Aspire X3960, 3,1 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3960 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 1 TB Intel® HD Graphics Windows 7 Home Premium Tower PC Black:

Acer Aspire X3960. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.