Acer logo

Acer Aspire X3910-199 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49752
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer Aspire X3910-199 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

Acer Aspire X3910-199, 3 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3910-199 Intel® Pentium® E5700 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium PC Black:

Acer Aspire X3910-199. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.