Acer Aspire X3910, 3 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD-RW, Windows 7 Home Premium
Acer Aspire X3910. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 315. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black