Acer logo

Acer Aspire X3910 Intel® Pentium® E5500 3 GB DDR3-SDRAM 1,02 TB Intel® GMA X4500 Windows 7 Home Premium Small Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65134
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X3910 Intel® Pentium® E5500 3 GB DDR3-SDRAM 1,02 TB Intel® GMA X4500 Windows 7 Home Premium Small Desktop PC Black:

Acer Aspire X3910, 2,8 GHz, Intel® Pentium®, 3 GB, 1,02 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3910 Intel® Pentium® E5500 3 GB DDR3-SDRAM 1,02 TB Intel® GMA X4500 Windows 7 Home Premium Small Desktop PC Black:

Acer Aspire X3910. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1,02 TB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Small Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.