Acer logo

Acer Aspire 3950 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62159
Info modified on:
29 Jan 2022, 16:42:16
Short summary description Acer Aspire 3950 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium PC Black:

Acer Aspire 3950, 3,2 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description Acer Aspire 3950 Intel® Core™ i3 i3-550 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium PC Black:

Acer Aspire 3950. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.