Acer logo

Acer Aspire X3400 AMD Phenom II X6 1035T 6 GB DDR3-SDRAM 1,5 TB Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94335
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X3400 AMD Phenom II X6 1035T 6 GB DDR3-SDRAM 1,5 TB Windows 7 Home Premium Mini Tower PC Black:

Acer Aspire X3400, 2,6 GHz, AMD Phenom II X6, 6 GB, 1,5 TB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3400 AMD Phenom II X6 1035T 6 GB DDR3-SDRAM 1,5 TB Windows 7 Home Premium Mini Tower PC Black:

Acer Aspire X3400. Processor frequency: 2,6 GHz, Processor family: AMD Phenom II X6, Processor model: 1035T. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1,5 TB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.