Acer Aspire X3400, 1,2 GHz, Intel® Celeron®, 3 GB, 320 GB, DVD-RW, Windows 7 Home Premium
Acer Aspire X3400. Processor frequency: 1,2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black