Acer logo

Acer Aspire X3400 AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82966
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X3400 AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3400, 2,7 GHz, AMD Phenom II X6, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Acer Aspire X3400 AMD Phenom II X6 1045T 6 GB DDR3-SDRAM 1 TB AMD Radeon HD 5570 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3400. Processor frequency: 2,7 GHz, Processor family: AMD Phenom II X6, Processor model: 1045T. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.