Acer logo

Acer Aspire AX3400-S4901 Intel® Celeron® 220 3 GB DDR3-SDRAM 1 TB Windows 7 Home Basic PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72612
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire AX3400-S4901 Intel® Celeron® 220 3 GB DDR3-SDRAM 1 TB Windows 7 Home Basic PC Black:

Acer Aspire AX3400-S4901, 1,2 GHz, Intel® Celeron®, 3 GB, 1 TB, DVD-RW, Windows 7 Home Basic

Long summary description Acer Aspire AX3400-S4901 Intel® Celeron® 220 3 GB DDR3-SDRAM 1 TB Windows 7 Home Basic PC Black:

Acer Aspire AX3400-S4901. Processor frequency: 1,2 GHz, Processor family: Intel® Celeron®, Processor model: 220. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Basic, Operating system architecture: 32-bit. Power supply: 220 W. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.