Acer logo

Acer Aspire M3400 AMD Athlon II X4 635 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4250 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64949
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3400 AMD Athlon II X4 635 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4250 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3400, 2,9 GHz, AMD Athlon II X4, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire M3400 AMD Athlon II X4 635 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 4250 Windows 7 Home Premium Tower PC Black:

Acer Aspire M3400. Processor frequency: 2,9 GHz, Processor family: AMD Athlon II X4, Processor model: 635. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4250. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.