Acer Aspire M3910, 3,2 GHz, Intel® Core™ i5, 4 GB, 1,5 TB, DVD Super Multi DL, Windows 7 Home Premium
Acer Aspire M3910. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1,5 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 320. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Product colour: Black