Acer logo

Acer Aspire X3900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84234
Info modified on:
07 Oct 2024, 16:37:00
Short summary description Acer Aspire X3900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3900, 3,2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3900 Intel® Core™ i5 i5-650 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® 310 Windows 7 Home Premium Desktop PC Black:

Acer Aspire X3900. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: Desktop. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.