Acer Aspire M3203, 2,9 GHz, AMD Athlon II X3, 3 GB, 640 GB, DVD-RW, Windows 7 Home Premium
Acer Aspire M3203. Processor frequency: 2,9 GHz, Processor family: AMD Athlon II X3, Processor model: 435. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 5570. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black