Acer logo

Acer Aspire M7721 Intel® Core™ i7 i7-930 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 330 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60710
Info modified on:
07 Oct 2024, 17:12:50
Short summary description Acer Aspire M7721 Intel® Core™ i7 i7-930 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 330 Windows 7 Home Premium Tower PC Black:

Acer Aspire Aspire M7721, 2.8 GHz, Intel® Core™ i7, i7-930, 6 GB, 1500 GB, Windows 7 Home Premium

Long summary description Acer Aspire M7721 Intel® Core™ i7 i7-930 6 GB DDR3-SDRAM 1,5 TB NVIDIA® GeForce® GT 330 Windows 7 Home Premium Tower PC Black:

Acer Aspire Aspire M7721. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-930. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 1500 GB, Card reader integrated. Discrete graphics adapter model: NVIDIA® GeForce® GT 330. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.