Acer logo

Acer Aspire M7721 Intel® Core™ i7 i7-920 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46406
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M7721 Intel® Core™ i7 i7-920 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Tower PC:

Acer Aspire Aspire M7721, 2.66 GHz, Intel® Core™ i7, 8 GB, 1000 GB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire M7721 Intel® Core™ i7 i7-920 8 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GTX 260 Windows 7 Home Premium Tower PC:

Acer Aspire Aspire M7721. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i7, Processor model: i7-920. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1000 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics adapter model: NVIDIA® GeForce® GTX 260. Wi-Fi. Operating system installed: Windows 7 Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.