Acer logo

Acer Aspire X3810 Intel® Pentium® E5400 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122308
Info modified on:
19 Mar 2021, 15:59:23
Short summary description Acer Aspire X3810 Intel® Pentium® E5400 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium SFF PC Black:

Acer Aspire X3810, 2,7 GHz, Intel® Pentium®, 4 GB, 640 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3810 Intel® Pentium® E5400 4 GB DDR3-SDRAM 640 GB Windows 7 Home Premium SFF PC Black:

Acer Aspire X3810. Processor frequency: 2,7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD-RW. Wi-Fi. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.