Acer Aspire X3810, 2,5 GHz, Intel® Core™2 Quad, Q8300, 3 GB, 1 TB, Windows 7 Home Premium
Acer Aspire X3810. Processor frequency: 2,5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 315. Operating system installed: Windows 7 Home Premium. Power supply: 250 W. Chassis type: Desktop. Product type: PC. Product colour: Black