Acer logo

Acer eMachines EL1352-07M AMD Athlon II X2 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150SE Windows 7 Starter Midi Tower PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81040
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer eMachines EL1352-07M AMD Athlon II X2 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150SE Windows 7 Starter Midi Tower PC Black:

Acer eMachines EL1352-07M, 1,8 GHz, AMD Athlon II X2, 2 GB, 320 GB, DVD Super Multi DL, Windows 7 Starter

Long summary description Acer eMachines EL1352-07M AMD Athlon II X2 160u 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150SE Windows 7 Starter Midi Tower PC Black:

Acer eMachines EL1352-07M. Processor frequency: 1,8 GHz, Processor family: AMD Athlon II X2, Processor model: 160u. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 6150SE. Operating system installed: Windows 7 Starter. Power supply: 220 W. Chassis type: Midi Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.