Acer eMachines EL1330, 1,33 GHz, Intel® Celeron® M, 3 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium
Acer eMachines EL1330. Processor frequency: 1,33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC. Weight: 5,2 kg. Product colour: White