Acer Veriton X X4610G, 3,1 GHz, Intel® Core™ i3, 2 GB, 500 GB, DVD Super Multi DL, Windows 7 Professional
Acer Veriton X X4610G. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC