Acer logo

Acer Veriton N281G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB Intel® GMA HD Windows 7 Professional SFF Mini PC Black, Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61145
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton N281G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB Intel® GMA HD Windows 7 Professional SFF Mini PC Black, Grey:

Acer Veriton N281G, 1,8 GHz, Intel Atom®, D525, 2 GB, 160 GB, Windows 7 Professional

Long summary description Acer Veriton N281G Intel Atom® D525 2 GB DDR3-SDRAM 160 GB Intel® GMA HD Windows 7 Professional SFF Mini PC Black, Grey:

Acer Veriton N281G. Processor frequency: 1,8 GHz, Processor family: Intel Atom®, Processor model: D525. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Card reader integrated. On-board graphics card model: Integrated, Discrete graphics card model: Intel® GMA HD. Operating system installed: Windows 7 Professional. Power supply: 65 W. Chassis type: SFF. Product type: Mini PC. Weight: 1 kg. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.