Acer Veriton M490G, 3,2 GHz, Intel® Core™ i3, 2 GB, 320 GB, DVD-ROM, Windows 7 Professional
Acer Veriton M490G. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i3, Processor model: i3-550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Desktop. Product type: PC. Product colour: Black