Acer logo

Acer Veriton X275 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27458
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton X275 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:

Acer Veriton X275, 3 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi DL, Windows 7 Professional

Long summary description Acer Veriton X275 Intel® Pentium® E5700 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional SFF PC Black:

Acer Veriton X275. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.