Acer logo

Acer Veriton M275 + 24" V243HAObd Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29760
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton M275 + 24" V243HAObd Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Micro Tower PC Black:

Acer Veriton M275 + 24" V243HAObd, 2,93 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD-RW, Windows 7 Professional

Long summary description Acer Veriton M275 + 24" V243HAObd Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500 Windows 7 Professional Micro Tower PC Black:

Acer Veriton M275 + 24" V243HAObd. Processor frequency: 2,93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA X4500. Operating system installed: Windows 7 Professional. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.