Acer Veriton M480G, 3 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional
Acer Veriton M480G. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel X4500. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product colour: Black