Acer logo

Acer Veriton S670G Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164502
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Veriton S670G Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC:

Acer Veriton S670G, 3 GHz, Intel® Core™2 Duo, E8400, 2 GB, 320 GB, Windows Vista Business

Long summary description Acer Veriton S670G Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows Vista Business Tower PC:

Acer Veriton S670G. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows Vista Business. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.