Acer logo

Acer Power AcerPower F5 Intel® Pentium® 4 520 0,5 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60813
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Power AcerPower F5 Intel® Pentium® 4 520 0,5 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200 Windows XP Professional Tower PC:

Acer Power AcerPower F5, 2,8 GHz, Intel® Pentium® 4, 520, 0,5 GB, 80 GB, Windows XP Professional

Long summary description Acer Power AcerPower F5 Intel® Pentium® 4 520 0,5 GB DDR2-SDRAM 80 GB AMD Radeon Xpress 200 Windows XP Professional Tower PC:

Acer Power AcerPower F5. Processor frequency: 2,8 GHz, Processor family: Intel® Pentium® 4, Processor model: 520. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Professional. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.