Acer logo

Acer Power AcerPower S285 Intel® Celeron® 0,5 GB DDR2-SDRAM 80 GB MiRage Linux Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64757
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Power AcerPower S285 Intel® Celeron® 0,5 GB DDR2-SDRAM 80 GB MiRage Linux Tower PC:

Acer Power AcerPower S285, 3,06 GHz, Intel® Celeron®, 0,5 GB, 80 GB, DVD-ROM, Linux

Long summary description Acer Power AcerPower S285 Intel® Celeron® 0,5 GB DDR2-SDRAM 80 GB MiRage Linux Tower PC:

Acer Power AcerPower S285. Processor frequency: 3,06 GHz, Processor family: Intel® Celeron®. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: MiRage. Operating system installed: Linux. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.