Acer logo

Acer Power F1b Combo Cel D335 256MB 80GB XP Intel® Celeron® 0,25 GB Mini Tower PC

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59608
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Power F1b Combo Cel D335 256MB 80GB XP Intel® Celeron® 0,25 GB Mini Tower PC:

Acer Power F1b Combo Cel D335 256MB 80GB XP, 2,8 GHz, Intel® Celeron®, 0,25 GB, 80 GB

Long summary description Acer Power F1b Combo Cel D335 256MB 80GB XP Intel® Celeron® 0,25 GB Mini Tower PC:

Acer Power F1b Combo Cel D335 256MB 80GB XP. Processor frequency: 2,8 GHz, Processor family: Intel® Celeron®. Internal memory: 0,25 GB. Total storage capacity: 80 GB. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.